Hubbell Incorporated Pin and Sleeve Receptacle 332R4S

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP44 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP44 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 332R4S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
332R4S
Pin and Sleeve Receptacle 332R4S
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP44 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • CE, NOM APPROVAL
  • 100 TO 130 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE
  • COLOR YELLOW
  • ENCLOSURE IP44
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 332R4S
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications NOM; CE
Type / Features Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206227-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details