Hubbell Incorporated Pin and Sleeve Plug 332P4S

Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 100 TO 130 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR YELLOW
Datasheet
Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 100 TO 130 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 332P4S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
332P4S
Pin and Sleeve Plug 332P4S
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 100 TO 130 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR YELLOW
  • COMPUTER TYPE
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.53 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA APPROVAL
  • 100 TO 130 VAC VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT
  • ERICSON. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 332P4S
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White - 5511 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details