Hubbell Incorporated Pin and Sleeve Connector 332C6S

Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 220 TO 240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 220 TO 240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 332C6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
332C6S
Pin and Sleeve Connector 332C6S
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 220 TO 240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.395 INCH MIN. CABLE OUTER DIAMETER
  • 0.825 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 220 TO 240 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 332C6S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6773-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Power Entry Modules - 1-6609008-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers