Hubbell Incorporated Pin and Sleeve Connector 332C4S

Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 332C4S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
332C4S
Pin and Sleeve Connector 332C4S
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.395 INCH MIN. CABLE OUTER DIAMETER
  • 0.825 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 100 TO 130 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 6.73 INCH LENGTH X 3.58 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 332C4S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 100 to 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Plug - S42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3962-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers