Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3316

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 5-23/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-39/64 INCH THROAT INNER DIAMETER 3.91 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 5-23/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-39/64 INCH THROAT INNER DIAMETER 3.91 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3316 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3316
Armored Cable/Flex Conduit Connector 3316
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 5-23/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-39/64 INCH THROAT INNER DIAMETER 3.91 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 5-23/32 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 1-39/64 INCH
  • THROAT INNER DIAMETER 3.91 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3316
Product Name Armored Cable/Flex Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details