Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3314DB

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-15/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1 INCH CONNECTOR BODY OUTER DIAMETER 4-3/4 INCH
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-15/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1 INCH CONNECTOR BODY OUTER DIAMETER 4-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3314DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3314DB
Armored Cable/Flex Conduit Connector 3314DB
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-15/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1 INCH CONNECTOR BODY OUTER DIAMETER 4-3/4 INCH
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 2-15/16 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE
  • THREAD LENGTH 1 INCH
  • CONNECTOR BODY OUTER DIAMETER 4-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3314DB
Product Name Armored Cable/Flex Conduit Connector
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data