Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3312

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3-15/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-5/64 INCH THROAT INNER DIAMETER 2.29 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3-15/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-5/64 INCH THROAT INNER DIAMETER 2.29 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3312 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3312
Armored Cable/Flex Conduit Connector 3312
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3-15/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-5/64 INCH THROAT INNER DIAMETER 2.29 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-15/64 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 1-5/64 INCH
  • THROAT INNER DIAMETER 2.29 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3312
Product Name Armored Cable/Flex Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details