Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3310DB

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3310DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3310DB
Armored Cable/Flex Conduit Connector 3310DB
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • 3 INCH
  • SQUEEZE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 2 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3310DB
Product Name Armored Cable/Flex Conduit Connector
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details