Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3310

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1-3/64 INCH THROAT INNER DIAMETER 2.35 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1-3/64 INCH THROAT INNER DIAMETER 2.35 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3310 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3310
Armored Cable/Flex Conduit Connector 3310
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1-3/64 INCH THROAT INNER DIAMETER 2.35 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 3 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 1-3/64 INCH
  • THROAT INNER DIAMETER 2.35 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3310
Product Name Armored Cable/Flex Conduit Connector
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details