Hubbell Incorporated Pin and Sleeve Connector 330C7W

Description
POLARIZED TYPE NYLON MATERIAL 0.565 INCH MIN. CABLE OUTER DIAMETER 0.95 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 0.565 INCH MIN. CABLE OUTER DIAMETER 0.95 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 330C7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
330C7W
Pin and Sleeve Connector 330C7W
POLARIZED TYPE NYLON MATERIAL 0.565 INCH MIN. CABLE OUTER DIAMETER 0.95 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 0.565 INCH MIN. CABLE OUTER DIAMETER
  • 0.95 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 480 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 330C7W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q232-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2001A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details