Hubbell Incorporated Pin and Sleeve Inlet 330B6W

Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 330B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
330B6W
Pin and Sleeve Inlet 330B6W
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 VAC VOLTAGE RATING
  • IP67 ENCLOSURE
  • 30 AMPERE (NORTH AMERICA) CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 330B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-480274-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Large Box Receptacle - D42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers