Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3303-8

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3303-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3303-8
Armored Cable/Flex Conduit Connector 3303-8
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 20 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3303-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details