Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3302-8

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3302-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3302-8
Armored Cable/Flex Conduit Connector 3302-8
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3302-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details