Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3301DB

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 1.6875 INCH SADDLE INSTALLATION UL 514B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 1.6875 INCH SADDLE INSTALLATION UL 514B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3301DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3301DB
Armored Cable/Flex Conduit Connector 3301DB
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 1.6875 INCH SADDLE INSTALLATION UL 514B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 1.6875 INCH
  • SADDLE INSTALLATION
  • UL 514B APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3301DB
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details