Hubbell Wiring Device-Kellems Duplex/Single Receptacle 3232-SW

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-SW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
3232-SW
Duplex/Single Receptacle 3232-SW
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL

DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3232-SW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details