Hubbell Wiring Device-Kellems Duplex/Single Receptacle 3232-NA

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
3232-NA
Duplex/Single Receptacle 3232-NA
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH

DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3232-NA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details