Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3216

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 12-11/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-9/16 INCH THROAT INNER DIAMETER 3.93 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 12-11/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-9/16 INCH THROAT INNER DIAMETER 3.93 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3216 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3216
Armored Cable/Flex Conduit Connector 3216
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 12-11/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1-9/16 INCH THROAT INNER DIAMETER 3.93 INCH USED ON FLEXIBLE METAL CONDUIT
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 12-11/32 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 1-9/16 INCH
  • THROAT INNER DIAMETER 3.93 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3216
Product Name Armored Cable/Flex Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details