Hubbell Incorporated Pin and Sleeve Connector 320C7W

Description
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 320C7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
320C7W
Pin and Sleeve Connector 320C7W
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 0.365 INCH MIN. CABLE OUTER DIAMETER
  • 0.625 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 480 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 320C7W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details