Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3204DB

Description
90 DEG TYPE MALLEABLE IRON MATERIAL 2 27/32 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL 2 27/32 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3204DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3204DB
Armored Cable/Flex Conduit Connector 3204DB
90 DEG TYPE MALLEABLE IRON MATERIAL 2 27/32 INCH SQUEEZE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT HUBBELL[R] BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • 2 27/32 INCH
  • SQUEEZE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3204DB
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details