Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3203DB

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/2 INCH SADDLE INSTALLATION UL 514B APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/2 INCH SADDLE INSTALLATION UL 514B APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3203DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3203DB
Armored Cable/Flex Conduit Connector 3203DB
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/2 INCH SADDLE INSTALLATION UL 514B APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 2-1/2 INCH
  • SADDLE INSTALLATION
  • UL 514B APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3203DB
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details