Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3201DB

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THROAT LENGTH 1-3/4 INCH OVERALL HEIGHT 2-1/16 INCH
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THROAT LENGTH 1-3/4 INCH OVERALL HEIGHT 2-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3201DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3201DB
Armored Cable/Flex Conduit Connector 3201DB
90 DEG TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THROAT LENGTH 1-3/4 INCH OVERALL HEIGHT 2-1/16 INCH
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE
  • THROAT LENGTH 1-3/4 INCH
  • OVERALL HEIGHT 2-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3201DB
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details