Hubbell Incorporated Pin and Sleeve Receptacle 316R4W

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 316R4W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
316R4W
Pin and Sleeve Receptacle 316R4W
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • CE, NOM APPROVAL
  • 100 TO 130 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE
  • COLOR YELLOW
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316R4W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475425-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSYXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Four Function Hospital Grade, Fused Snap-in Module - 83544050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details