Hubbell Incorporated Pin and Sleeve Plug 316P6S

Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
Datasheet
Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 316P6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
316P6S
Pin and Sleeve Plug 316P6S
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
  • COMPUTER TYPE
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.53 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA APPROVAL
  • 220 TO 240 VAC VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT
  • ERICSON. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT
  • COLOR BLUE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316P6S
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details