Hubbell Incorporated Pin and Sleeve Connector 316C6W

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM, VDE APPROVAL 200 TO 250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM, VDE APPROVAL 200 TO 250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 316C6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
316C6W
Pin and Sleeve Connector 316C6W
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) CE, NOM, VDE APPROVAL 200 TO 250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • CE, NOM, VDE APPROVAL
  • 200 TO 250 VAC VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316C6W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications NOM; VDE; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Straight Receptacle - F41S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details