Hubbell Incorporated Pin and Sleeve Connector 316C6S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 316C6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
316C6S
Pin and Sleeve Connector 316C6S
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 220 TO 240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.53 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 220 TO 240 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316C6S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88261100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Box Inlet - G42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers