Hubbell Incorporated Pin and Sleeve Inlet 316B4W

Description
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 316B4W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
316B4W
Pin and Sleeve Inlet 316B4W
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 100 TO 130 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • CE, NOM APPROVAL
  • 100 TO 130 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 16 AMPERE (INTERNATIONAL) CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • YELLOW COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316B4W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Grounding Surface Mount Power Outlet, 50 Amp 125/250 Volt 14-50R - 2206 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details