Hubbell Incorporated Pin and Sleeve Plug 3100P6W

Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 3100P6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
3100P6W
Pin and Sleeve Plug 3100P6W
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED, WITH LOCKING RING TYPE
  • NYLON MATERIAL
  • 0.92 INCH MIN. CABLE OUTER DIAMETER
  • 1.72 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 VAC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • PIN MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3100P6W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details