Hubbell Incorporated Pin and Sleeve Inlet 3100B7W

Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 3100B7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
3100B7W
Pin and Sleeve Inlet 3100B7W
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 480 VAC VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE (NORTH AMERICA) CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3100B7W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1-2407532-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 100 volts
View Details
Industrial Power Connectors - 1254454 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Small Box Receptacle - D42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers