Hubbell Electrical Products Rigid/EMT Conduit Connector 3008

Description
SET SCREW TYPE STEEL MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL 514-B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL 514-B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3008 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
3008
Rigid/EMT Conduit Connector 3008
SET SCREW TYPE STEEL MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL 514-B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • STEEL MATERIAL
  • 2 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514-B APPROVAL
  • 2-3/4 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3008
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details