Hubbell Electrical Products Explosionproof Instrument Enclosure 2HKB

Description
5-15/64 INCH W SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF, TAMPER RESISTANT, WEATHERPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH 2HKB MODEL
Datasheet
Description
5-15/64 INCH W SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF, TAMPER RESISTANT, WEATHERPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH 2HKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - 2HKB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
2HKB
Explosionproof Instrument Enclosure 2HKB
5-15/64 INCH W SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF, TAMPER RESISTANT, WEATHERPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH 2HKB MODEL
  • 5-15/64 INCH W SIZE
  • FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL, CSA, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITIONPROOF, EXPLOSIONPROOF, TAMPER RESISTANT, WEATHERPROOF
  • CAST COPPER FREE ALUMINUM COVER MATERIAL
  • OFFSET FEED THROUGH HUB LOCATION
  • ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH
  • 2HKB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2HKB
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details