Hubbell Electrical Products Explosionproof Instrument Enclosure 2HKB-B-B

Description
4 13/16 INCH W X 5 1/2 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (2) STANDARD COVER COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET 2HK MODEL
Datasheet
Description
4 13/16 INCH W X 5 1/2 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (2) STANDARD COVER COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET 2HK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - 2HKB-B-B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
2HKB-B-B
Explosionproof Instrument Enclosure 2HKB-B-B
4 13/16 INCH W X 5 1/2 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE (2) STANDARD COVER COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET 2HK MODEL
  • 4 13/16 INCH W X 5 1/2 INCH H SIZE
  • FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL, CSA, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • (2) STANDARD COVER COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT, WEATHER PROOF
  • CAST COPPER FREE ALUMINUM COVER MATERIAL
  • OFFSET FEED THROUGH HUB LOCATION
  • ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH
  • KILLARK[R] BRAND
  • INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET
  • 2HK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2HKB-B-B
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details