Hubbell Electrical Products Cast Device Box 2FSD-2M

Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
Datasheet
Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FSD-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FSD-2M
Cast Device Box 2FSD-2M
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 32 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (2) ONE END, (1) OTHER END HUB LOCATION
  • FSD CONFIGURATION TYPE
  • 2FSD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FSD-2M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details