Hubbell Electrical Products Cast Device Box 2FDC-1M

Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE 2FDC MODEL
Datasheet
Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE 2FDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FDC-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FDC-1M
Cast Device Box 2FDC-1M
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE 2FDC MODEL
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2-15/16 INCH
  • DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 50 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FDC CONFIGURATION TYPE
  • 2FDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FDC-1M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details