Hubbell Electrical Products Cast Device Box 2FD-1M

Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
Datasheet
Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FD-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FD-1M
Cast Device Box 2FD-1M
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2-15/16 INCH
  • DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 47 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • END HUB LOCATION
  • FD CONFIGURATION TYPE
  • 2FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FD-1M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details