Hubbell Wiring Device-Kellems Modular Jack 2A145-C5EU

Description
MODULAR, SINGLE PORT TYPE; LIGHT ALMOND COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A145 MODEL
Datasheet
Description
MODULAR, SINGLE PORT TYPE; LIGHT ALMOND COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A145 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 2A145-C5EU - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
2A145-C5EU
Modular Jack 2A145-C5EU
MODULAR, SINGLE PORT TYPE; LIGHT ALMOND COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A145 MODEL

MODULAR, SINGLE PORT TYPE; LIGHT ALMOND COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; UL (CANADA AND US) APPROVAL; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; ACTIVATE[TM] BRAND; 2A145 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number 2A145-C5EU
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers