Hubbell Wiring Device-Kellems Electrical Ac Power Connector, Receptacle, 30A; Connector Type Hubbell Wiring Devices 29W76H

Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 30A; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 30A; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 50T8970 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, Receptacle, 30A; Connector Type Hubbell Wiring Devices
50T8970
Electrical Ac Power Connector, Receptacle, 30A; Connector Type Hubbell Wiring Devices 50T8970
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 30A; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 30A; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T8970
Product Name Electrical Ac Power Connector, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products