Hubbell Electrical Products Octagon/Round Box - Steel 299

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 6 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (3) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 6 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (3) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 299 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
299
Octagon/Round Box - Steel 299
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 6 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (3) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 22.4 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (3) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 299
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details