Hubbell Electrical Products Rigid/EMT Conduit Connector 2966

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2966 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2966
Rigid/EMT Conduit Connector 2966
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.81 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 5.18 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2966
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2687452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details