Hubbell Electrical Products Rigid/EMT Conduit Connector 2964

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2964 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2964
Rigid/EMT Conduit Connector 2964
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.81 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 4.68 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2964
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details