Hubbell Electrical Products Octagon/Round Box - Steel 296-1

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 8 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 8 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 296-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
296-1
Octagon/Round Box - Steel 296-1
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 8 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1/2 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 8 STANDARD PACKAGE
  • 15.8 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 296-1
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction box - HMZV - Festo Corporation
Festo Corporation
Specs
Type Junction Box
View Details