Hubbell Electrical Products Rigid/EMT Conduit Coupling 2956

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.93 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION DRY LOCATION
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.93 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2956 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2956
Rigid/EMT Conduit Coupling 2956
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.93 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 5.18 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION DRY LOCATION
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.93 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 5.18 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2956
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details