Hubbell Electrical Products Rigid/EMT Conduit Coupling 2954

Description
COMPRESSION TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL 514B C22.2, UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND
Datasheet
Description
COMPRESSION TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL 514B C22.2, UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2954 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2954
Rigid/EMT Conduit Coupling 2954
COMPRESSION TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL 514B C22.2, UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND
  • COMPRESSION TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 4.68 INCH
  • EMT CONDUIT USED ON
  • UL 514B C22.2, UL (CANADA AND US) APPROVAL
  • 4.68 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2954
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details