Hubbell Electrical Products Rigid/EMT Conduit Coupling 2952RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2952RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2952RT
Rigid/EMT Conduit Coupling 2952RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 4.25 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2952RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details