Hubbell Electrical Products RIGID/EMT CONDUIT COUPLING 2950RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.87 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.87 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT COUPLING - 2950RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT COUPLING
2950RT
RIGID/EMT CONDUIT COUPLING 2950RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.87 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3.87 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 3.62 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2950RT
Product Name RIGID/EMT CONDUIT COUPLING
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details