Hubbell Electrical Products Rigid/EMT Conduit Connector 2944US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2944US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2944US
Rigid/EMT Conduit Connector 2944US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.81 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • 4.68 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2944US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details