Hubbell Electrical Products Rigid/EMT Conduit Coupling 2926RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.27 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.27 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2926RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2926RT
Rigid/EMT Conduit Coupling 2926RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.27 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.78 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 2.27 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2926RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details