Hubbell Incorporated Pipe and Coupling 2926

Description
EMT COMPR COUPLING 1-1/2 IN STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
EMT COMPR COUPLING 1-1/2 IN STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 26024340 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
26024340
Pipe and Coupling 26024340
EMT COMPR COUPLING 1-1/2 IN STEEL. FREE 2 YEAR RADWELL WARRANTY

EMT COMPR COUPLING 1-1/2 IN STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 26024340
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Coupling piece - KSZ-3/4-16-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9283 lbs (0.4210 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details