Hubbell Electrical Products Rigid/EMT Conduit Coupling 2926

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 2.27 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 2.27 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2926 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2926
Rigid/EMT Conduit Coupling 2926
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.78 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 2.27 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.78 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 2.27 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2926
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details