Hubbell Electrical Products Rigid/EMT Conduit Coupling 2923US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2923US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2923US
Rigid/EMT Conduit Coupling 2923US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.15 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1.38 INCH DIAMETER
  • 125 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2923US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details