Hubbell Electrical Products Rigid/EMT Conduit Coupling 2923-8

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2923-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2923-8
Rigid/EMT Conduit Coupling 2923-8
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.38 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.15 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1.38 INCH DIAMETER
  • 15 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2923-8
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details